Panasonic Aluminium Capacitors EEEFK1V470AP

Description
Panasonic EEEFK1V470AP
Request a Quote Datasheet
Description
Panasonic EEEFK1V470AP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565623
Aluminium Capacitors 565623
Panasonic EEEFK1V470AP

Panasonic EEEFK1V470AP

Supplier's Site
Aluminium Capacitors - 7479028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479028
Aluminium Capacitors 7479028
Ecap 47uF 35V D Case FK SMD (Reel)

Ecap 47uF 35V D Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 565623P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565623P
Aluminium Capacitors 565623P
Ecap 47uF 35V D Case

Ecap 47uF 35V D Case

Supplier's Site
Aluminum Capacitors - EEEFK1V470AP - 962048-EEEFK1V470AP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK1V470AP
962048-EEEFK1V470AP
Aluminum Capacitors - EEEFK1V470AP 962048-EEEFK1V470AP
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962048-EEEFK1V470AP Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 35 V Length: 5.7 mm Voltage: 35 V Height - Seated (Max): 6.096 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: 20 % Impedance: 360 mΩ Polarity: Polar Leakage Current: 16.4 µA ESR (Equivalent Series Resistance): 360 mΩ Ripple Current: 240 mA Dielectric Material: Aluminium Height: 5.8 mm Number of Pins: 2 Width: 6.6 mm Diameter: 6.3 mm Categories: Aluminum Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020 Voltage Rating (AC): 35 V Voltage Rating (DC): 35 V REACH SVHC: No SVHC Lead Pitch: 1.8 mm Lead Length: 2.6 mm Life (Hours): 2000 hours Ripple Current (AC): 240 mA

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962048-EEEFK1V470AP
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 35 V
Length: 5.7 mm
Voltage: 35 V
Height - Seated (Max): 6.096 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: 20 %
Impedance: 360 mΩ
Polarity: Polar
Leakage Current: 16.4 µA
ESR (Equivalent Series Resistance): 360 mΩ
Ripple Current: 240 mA
Dielectric Material: Aluminium
Height: 5.8 mm
Number of Pins: 2
Width: 6.6 mm
Diameter: 6.3 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532220020
Voltage Rating (AC): 35 V
Voltage Rating (DC): 35 V
REACH SVHC: No SVHC
Lead Pitch: 1.8 mm
Lead Length: 2.6 mm
Life (Hours): 2000 hours
Ripple Current (AC): 240 mA

Buy Now
Singapore, Singapore
SMD 35V 47uF Capacitor
58-EEEFK1V470AP
SMD 35V 47uF Capacitor 58-EEEFK1V470AP
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: EEEFK1V470AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 47uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1V470AP can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: EEEFK1V470AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 47uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1V470AP can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, 47Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4926 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4926
Cap, 47Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4926
CAP, 47µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 47µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4925
Cap, 47Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4925
CAP, 47µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565623 7479028 565623P 962048-EEEFK1V470AP 58-EEEFK1V470AP 85Y4926 85Y4925
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - EEEFK1V470AP SMD 35V 47uF Capacitor Cap, 47Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic Cap, 47Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701173 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers