FK SMT elecrolytic cap 35Vdc 330uF
FK SMT Electrolytic Cap 35Vdc 330uF
FK SMT elecrolytic cap 35Vdc 330uF
330uF 35V 637.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
CAP, 330µF, 35V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
330uF 35V 637.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7271041 | 7271041P | EEEFK1V331GP | 17AC6767 | EEEFK1V331GP |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Cap, 330Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes |
| Features | Polarized | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |