Panasonic OEM Souring EEEFK1V331AP

Description
Category: OEM Souring Win Source Part Number: 1467639-EEEFK1V331AP Manufacturer: Panasonic
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1467639-EEEFK1V331AP Manufacturer: Panasonic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1467639-EEEFK1V331AP - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1467639-EEEFK1V331AP Manufacturer: Panasonic

Category: OEM Souring
Win Source Part Number: 1467639-EEEFK1V331AP
Manufacturer: Panasonic

Buy Now
Aluminium Capacitors - 565796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565796
Aluminium Capacitors 565796
Panasonic EEEFK1V331AP

Panasonic EEEFK1V331AP

Supplier's Site
Aluminium Capacitors - 9192726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9192726
Aluminium Capacitors 9192726
ECap 330uF 35V G Case

ECap 330uF 35V G Case

Supplier's Site
Aluminium Capacitors - 565796P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565796P
Aluminium Capacitors 565796P
ECAP 330UF 35V G CASE

ECAP 330UF 35V G CASE

Supplier's Site
Cap, 330Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4920 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4920
Cap, 330Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4920
CAP, 330µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 330µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 22AC4410 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
22AC4410
Cap, 330Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic 22AC4410
CAP, 330µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1467639-EEEFK1V331AP 565796 565796P 85Y4920 22AC4410
Product Name OEM Souring Aluminium Capacitors Aluminium Capacitors Cap, 330Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 330Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers