Panasonic Aluminum Capacitors - EEEFK1V221P EEEFK1V221P

Description
Manufacturer: Panasonic Win Source Part Number: 822323-EEEFK1V221P Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 822323-EEEFK1V221P Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEEFK1V221P - 822323-EEEFK1V221P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK1V221P
822323-EEEFK1V221P
Aluminum Capacitors - EEEFK1V221P 822323-EEEFK1V221P
Manufacturer: Panasonic Win Source Part Number: 822323-EEEFK1V221P Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822323-EEEFK1V221P
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Aluminium Capacitors - 5370641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370641
Aluminium Capacitors 5370641
Panasonic EEEFK1V221P

Panasonic EEEFK1V221P

Supplier's Site
Singapore, Singapore
SMD 35V 220uF Capacitor
58-EEEFK1V221P
SMD 35V 220uF Capacitor 58-EEEFK1V221P
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 3333, CHIP Product overview: EEEFK1V221P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 220uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1V221P can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 3333, CHIP Product overview: EEEFK1V221P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 220uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1V221P can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1V221P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1V221P
220uF 35V 450mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 35V 450mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 220Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4918 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4918
Cap, 220Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4918
CAP, 220µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4917 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4917
Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4917
CAP, 220µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 822323-EEEFK1V221P 5370641 58-EEEFK1V221P EEEFK1V221P 85Y4918
Product Name Aluminum Capacitors - EEEFK1V221P Aluminium Capacitors SMD 35V 220uF Capacitor Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 220Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details