Panasonic Aluminium Capacitors EEEFK1V221AP

Description
Panasonic EEEFK1V221AP
Request a Quote Datasheet
Description
Panasonic EEEFK1V221AP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565611
Aluminium Capacitors 565611
Panasonic EEEFK1V221AP

Panasonic EEEFK1V221AP

Supplier's Site
Aluminium Capacitors - 7479046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479046
Aluminium Capacitors 7479046
Ecap 220uF 35V F Case FK SMD (Reel)

Ecap 220uF 35V F Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 565611P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565611P
Aluminium Capacitors 565611P
ECAP 220UF 35V F CASE

ECAP 220UF 35V F CASE

Supplier's Site
Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4914 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4914
Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4914
CAP, 220µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 220µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Alum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 35VDC;SMT;Hi-Temp Reflow - 70068172 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Alum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 35VDC;SMT;Hi-Temp Reflow
70068172
Capacitor;Alum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 35VDC;SMT;Hi-Temp Reflow 70068172
Features Endurance: 2000 hr at 105°C Low Impedance (40% to 60% Less Than FC Series) Miniaturized (30% to 50% Less Than FC Series) Vibration-Proof Product Available Upon Request. (φ8≤)

Features

  • Endurance: 2000 hr at 105°C
  • Low Impedance (40% to 60% Less Than FC Series) Miniaturized (30% to 50% Less Than FC Series)
  • Vibration-Proof Product Available Upon Request. (φ8≤)
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565611 7479046 565611P 85Y4914 70068172
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Capacitor;Alum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 35VDC;SMT;Hi-Temp Reflow
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 105SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701218 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details