Panasonic EEEFK1V220R Capacitor
Ecap 22uF 35V C case FK SMD (Reel)
CAP, ALU ELEC, AEC-Q200, 22UF, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:5mm RoHS Compliant: Yes
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 22UF 35V C CASE
22uF 35V 120mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 5370629 | 5370629P | 7479021 | 85Y4912 | 70068171 | EEEFK1V220R |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, Alu Elec, Aec-Q200, 22Uf, 35V, Smd; Capacitor Case / Package Panasonic | CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 22UF 35V C CASE | Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |
| Features | Polarized | Polarized | Polarized | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |