Panasonic Aluminium Capacitors EEEFK1V220AR

Description
Panasonic EEEFK1V220AR Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1V220AR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565780
Aluminium Capacitors 565780
Panasonic EEEFK1V220AR Capacitor

Panasonic EEEFK1V220AR Capacitor

Supplier's Site
Aluminium Capacitors - 565780P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565780P
Aluminium Capacitors 565780P
Ecap 22uF 35V C Case

Ecap 22uF 35V C Case

Supplier's Site
Aluminium Capacitors - 9192713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9192713
Aluminium Capacitors 9192713
ECap 22uF 35V C Case

ECap 22uF 35V C Case

Supplier's Site
Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6949 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W6949
Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W6949
CAP, 22µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 35V, Smd; Ae Capacitor Case Panasonic - 47AC4665 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, Smd; Ae Capacitor Case Panasonic
47AC4665
Cap, 22Μf, 35V, Smd; Ae Capacitor Case Panasonic 47AC4665
CAP, 22µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors EEEFK1V220AR
22uF 35V 104mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 35V 104mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565780 565780P 62W6949 47AC4665 EEEFK1V220AR
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 22Μf, 35V, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers