Panasonic Aluminium Capacitors EEEFK1V152AM

Description
Ecap 1500uF 35V D8 Case FK SMD
Request a Quote Datasheet
Description
Ecap 1500uF 35V D8 Case FK SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083926
Aluminium Capacitors 7083926
Ecap 1500uF 35V D8 Case FK SMD

Ecap 1500uF 35V D8 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1084937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084937
Aluminium Capacitors 1084937
Panasonic EEEFK1V152AM Capacitor

Panasonic EEEFK1V152AM Capacitor

Supplier's Site
Cap, 1500Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4911 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4911
Cap, 1500Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4911
CAP, 1500µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1500µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7083926 1084937 85Y4911
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 1500Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers