Panasonic Aluminium Capacitors EEEFK1V101GP

Description
FK SMT elecrolytic cap 35Vdc 100uF
Request a Quote Datasheet
Description
FK SMT elecrolytic cap 35Vdc 100uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7271035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7271035
Aluminium Capacitors 7271035
FK SMT elecrolytic cap 35Vdc 100uF

FK SMT elecrolytic cap 35Vdc 100uF

Supplier's Site
Aluminium Capacitors - 9233369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9233369
Aluminium Capacitors 9233369
FK SMT Electrolytic Cap 35Vdc 100uF

FK SMT Electrolytic Cap 35Vdc 100uF

Supplier's Site
Aluminium Capacitors - 7271035P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7271035P
Aluminium Capacitors 7271035P
FK SMT elecrolytic cap 35Vdc 100uF

FK SMT elecrolytic cap 35Vdc 100uF

Supplier's Site
Cap, 100Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6947 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W6947
Cap, 100Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W6947
CAP, 100µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 35V, Smd; Ae Capacitor Case Panasonic - 17AC5333 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 35V, Smd; Ae Capacitor Case Panasonic
17AC5333
Cap, 100Μf, 35V, Smd; Ae Capacitor Case Panasonic 17AC5333
CAP, 100µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:35V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:35V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7271035 7271035P 62W6947 17AC5333
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 100Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 100Μf, 35V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 157XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers