Panasonic Aluminium Capacitors EEEFK1V101AP

Description
Panasonic EEEFK1V101AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1V101AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565605
Aluminium Capacitors 565605
Panasonic EEEFK1V101AP Capacitor

Panasonic EEEFK1V101AP Capacitor

Supplier's Site
Aluminium Capacitors - 9190672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9190672
Aluminium Capacitors 9190672
ECap 100uF 35V F Case

ECap 100uF 35V F Case

Supplier's Site
Aluminium Capacitors - 565605P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565605P
Aluminium Capacitors 565605P
ECAP 100UF 35V F CASE

ECAP 100UF 35V F CASE

Supplier's Site
Cap, Alu Elec, Aec-Q200, 100Uf, 35V, Rad; Capacitor Case / Package Panasonic - 62W6946 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 100Uf, 35V, Rad; Capacitor Case / Package Panasonic
62W6946
Cap, Alu Elec, Aec-Q200, 100Uf, 35V, Rad; Capacitor Case / Package Panasonic 62W6946
CAP, ALU ELEC, AEC-Q200, 100UF, 35V, RAD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 100UF, 35V, RAD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFK1V101AP
100uF 35V 390mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

100uF 35V 390mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565605 565605P 62W6946 EEEFK1V101AP
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 100Uf, 35V, Rad; Capacitor Case / Package Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers