Panasonic Aluminium Capacitors EEEFK1V100UR

Description
Panasonic EEEFK1V100UR
Request a Quote Datasheet
Description
Panasonic EEEFK1V100UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370607
Aluminium Capacitors 5370607
Panasonic EEEFK1V100UR

Panasonic EEEFK1V100UR

Supplier's Site
Aluminium Capacitors - 5370607P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370607P
Aluminium Capacitors 5370607P
Ecap 10uF 35V B case

Ecap 10uF 35V B case

Supplier's Site
Aluminium Capacitors - 7479012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479012
Aluminium Capacitors 7479012
Ecap 10uF 35V B case FK SMD (Reel)

Ecap 10uF 35V B case FK SMD (Reel)

Supplier's Site
Cap, 10Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4906 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4906
Cap, 10Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4906
CAP, 10µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4905 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4905
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4905
CAP, 10µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors EEEFK1V100UR
10uF 35V 67.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 35V 67.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5370607 5370607P 7479012 85Y4906 EEEFK1V100UR
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 10Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 336SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers