Panasonic Aluminium Capacitors EEEFK1V100AR

Description
Panasonic EEEFK1V100AR Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1V100AR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565784
Aluminium Capacitors 565784
Panasonic EEEFK1V100AR Capacitor

Panasonic EEEFK1V100AR Capacitor

Supplier's Site
Aluminium Capacitors - 7479015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479015
Aluminium Capacitors 7479015
Ecap 10uF 35V C Case FK SMD (Reel)

Ecap 10uF 35V C Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 565784P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565784P
Aluminium Capacitors 565784P
Ecap 10uF 35V C Case

Ecap 10uF 35V C Case

Supplier's Site
Capacitors EEEFK1V100AR
10uF 35V 104mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 35V 104mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 10Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4902 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4902
Cap, 10Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4902
CAP, 10µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4901 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4901
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4901
CAP, 10µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565784 7479015 565784P EEEFK1V100AR 85Y4902 85Y4901
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 10Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 125HC2600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers