Panasonic Cap, 4.7Μf, 80V, Radial, Smd Reel; Ae Capacitor Case Panasonic EEEFK1K4R7P

Description
CAP, 4.7µF, 80V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 4.7µF, 80V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Μf, 80V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4900 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 80V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4900
Cap, 4.7Μf, 80V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4900
CAP, 4.7µF, 80V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 4.7µF, 80V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4899 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4899
Cap, 4.7Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4899
CAP, 4.7µF, 80V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 4.7µF, 80V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEFK1K4R7P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1K4R7P
Capacitors EEEFK1K4R7P
4.7uF 80V 30mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

4.7uF 80V 30mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 85Y4900 EEEFK1K4R7P
Product Name Cap, 4.7Μf, 80V, Radial, Smd Reel; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Film Paper Film Capacitors - 105PPS122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details