Panasonic Aluminium Capacitors EEEFK1K330P

Description
Panasonic EEEFK1K330P Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1K330P Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083692
Aluminium Capacitors 7083692
Panasonic EEEFK1K330P Capacitor

Panasonic EEEFK1K330P Capacitor

Supplier's Site
Aluminium Capacitors - 7083692P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083692P
Aluminium Capacitors 7083692P
Ecap 33uF 80V F Case FK SMD

Ecap 33uF 80V F Case FK SMD

Supplier's Site
Aluminium Capacitors - 1084640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084640
Aluminium Capacitors 1084640
Ecap 33uF 80V F Case FK SMD

Ecap 33uF 80V F Case FK SMD

Supplier's Site
Cap, 33Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4898 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4898
Cap, 33Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4898
CAP, 33µF, 80V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 80V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7083692 7083692P 1084640 85Y4898
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 33Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers