Panasonic Aluminium Capacitors EEEFK1K220P

Description
V-FK 80V 4.7uF 105°C 2000h 6.3x5.8mm
Request a Quote Datasheet
Description
V-FK 80V 4.7uF 105°C 2000h 6.3x5.8mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2621560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2621560
Aluminium Capacitors 2621560
V-FK 80V 4.7uF 105°C 2000h 6.3x5.8mm

V-FK 80V 4.7uF 105°C 2000h 6.3x5.8mm

Supplier's Site
Aluminium Capacitors - 2621563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2621563
Aluminium Capacitors 2621563
V-FK 80V 4.7uF 105°C 2000h 6.3x5.8mm

V-FK 80V 4.7uF 105°C 2000h 6.3x5.8mm

Supplier's Site
Aluminium Capacitors - 2621563P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2621563P
Aluminium Capacitors 2621563P
V-FK 80V 4.7uF 105°C 2000h 6.3x5.8mm

V-FK 80V 4.7uF 105°C 2000h 6.3x5.8mm

Supplier's Site
Cap, 22Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4895 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4895
Cap, 22Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4895
CAP, 22µF, 80V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 80V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEFK1K220P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1K220P
Capacitors EEEFK1K220P
22uF 80V 97.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 80V 97.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 2621560 85Y4895 EEEFK1K220P
Product Name Aluminium Capacitors Cap, 22Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4.7 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701242 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details