Panasonic EEEFK1K100XP Capacitor
Ecap 10uF 80V D8 Case FK SMD
Ecap 10uF 80V D8 Case FK SMD
CAP, 10µF, 80V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:80V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes
CAP, 10µF, 80V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
10uF 80V 45mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7083670 | 7083670P | 1084635 | 17AC6763 | 62W6944 | EEEFK1K100XP |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, 10Μf, 80V, Smd; Ae Capacitor Case Panasonic | Cap, 10Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic | Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |
| Features | Polarized | Polarized | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |