Panasonic Aluminium Capacitors EEEFK1K100P

Description
Panasonic EEEFK1K100P Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1K100P Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083677
Aluminium Capacitors 7083677
Panasonic EEEFK1K100P Capacitor

Panasonic EEEFK1K100P Capacitor

Supplier's Site
Aluminium Capacitors - 7083677P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083677P
Aluminium Capacitors 7083677P
Ecap 10uF 80V E Case FK SMD

Ecap 10uF 80V E Case FK SMD

Supplier's Site
Aluminium Capacitors - 1084637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084637
Aluminium Capacitors 1084637
Ecap 10uF 80V E Case FK SMD

Ecap 10uF 80V E Case FK SMD

Supplier's Site
Cap, 10Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6943 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic
62W6943
Cap, 10Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic 62W6943
CAP, 10µF, 80V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 80V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1K100P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1K100P
10uF 80V 45mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 80V 45mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083677 7083677P 1084637 62W6943 EEEFK1K100P
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 10Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details