Panasonic Aluminium Capacitors EEEFK1J680UP

Description
Ecap 68uF 63V F Case FK SMD
Request a Quote Datasheet
Description
Ecap 68uF 63V F Case FK SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083611P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083611P
Aluminium Capacitors 7083611P
Ecap 68uF 63V F Case FK SMD

Ecap 68uF 63V F Case FK SMD

Supplier's Site
Aluminium Capacitors - 1668295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668295
Aluminium Capacitors 1668295
Ecap 68uF 63V F Case FK SMD

Ecap 68uF 63V F Case FK SMD

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1J680UP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1J680UP
68uF 63V 187.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

68uF 63V 187.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, Alu Elec, Aec-Q200, 68Uf, 63V, Smd; Capacitor Case / Package Panasonic - 85Y4891 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 68Uf, 63V, Smd; Capacitor Case / Package Panasonic
85Y4891
Cap, Alu Elec, Aec-Q200, 68Uf, 63V, Smd; Capacitor Case / Package Panasonic 85Y4891
CAP, ALU ELEC, AEC-Q200, 68UF, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 68UF, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Μf, 63V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4892 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 63V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4892
Cap, 68Μf, 63V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4892
CAP, 68µF, 63V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 68µF, 63V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 68UF 63V F CASE FK SMD - 70068157 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 68UF 63V F CASE FK SMD
70068157
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 68UF 63V F CASE FK SMD 70068157
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 68UF 63V F CASE FK SMD

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 68UF 63V F CASE FK SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083611P 1668295 EEEFK1J680UP 85Y4891 85Y4892 70068157
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, Alu Elec, Aec-Q200, 68Uf, 63V, Smd; Capacitor Case / Package Panasonic Cap, 68Μf, 63V, Radial, Smd Reel; Ae Capacitor Case Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 68UF 63V F CASE FK SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details