Panasonic Aluminium Capacitors EEEFK1J4R7R

Description
Panasonic EEEFK1J4R7R Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1J4R7R Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083576
Aluminium Capacitors 7083576
Panasonic EEEFK1J4R7R Capacitor

Panasonic EEEFK1J4R7R Capacitor

Supplier's Site
Aluminium Capacitors - 7083576P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083576P
Aluminium Capacitors 7083576P
Ecap 4.7uF 63V D Case FK SMD

Ecap 4.7uF 63V D Case FK SMD

Supplier's Site
Aluminium Capacitors - 7479084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479084
Aluminium Capacitors 7479084
Ecap 4.7uF 63V D Case FK SMD (Reel)

Ecap 4.7uF 63V D Case FK SMD (Reel)

Supplier's Site
Cap, 4.7Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4888 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4888
Cap, 4.7Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4888
CAP, 4.7µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 4.7µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 63V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4889 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 63V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4889
Cap, 4.7Μf, 63V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4889
CAP, 4.7µF, 63V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 4.7µF, 63V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEFK1J4R7R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1J4R7R
Capacitors EEEFK1J4R7R
4.7uF 63V 37.5mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

4.7uF 63V 37.5mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083576 7083576P 7479084 85Y4888 EEEFK1J4R7R
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 4.7Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MSR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminium Capacitors - 1701319 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details