Panasonic Cap, 470Μf, 63V, Smd; Ae Capacitor Case Panasonic EEEFK1J471AV

Description
CAP, 470µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 470µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Μf, 63V, Smd; Ae Capacitor Case Panasonic - 38AC1091 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 63V, Smd; Ae Capacitor Case Panasonic
38AC1091
Cap, 470Μf, 63V, Smd; Ae Capacitor Case Panasonic 38AC1091
CAP, 470µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38AC1091
Product Name Cap, 470Μf, 63V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 157SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers