Panasonic Aluminium Capacitors EEEFK1J220XP

Description
Panasonic EEEFK1J220XP
Request a Quote Datasheet
Description
Panasonic EEEFK1J220XP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083591
Aluminium Capacitors 7083591
Panasonic EEEFK1J220XP

Panasonic EEEFK1J220XP

Supplier's Site
Aluminium Capacitors - 7083591P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083591P
Aluminium Capacitors 7083591P
Ecap 22uF 63V D8 Case FK SMD

Ecap 22uF 63V D8 Case FK SMD

Supplier's Site
Aluminium Capacitors - 9213457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213457
Aluminium Capacitors 9213457
Ecap 22uF 63V D8 Case FK SMD

Ecap 22uF 63V D8 Case FK SMD

Supplier's Site
Cap, Alu Elec, Aec-Q200, 22Uf, 63V, Smd; Capacitor Case / Package Panasonic - 62W6940 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 22Uf, 63V, Smd; Capacitor Case / Package Panasonic
62W6940
Cap, Alu Elec, Aec-Q200, 22Uf, 63V, Smd; Capacitor Case / Package Panasonic 62W6940
CAP, ALU ELEC, AEC-Q200, 22UF, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 22UF, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 22Μf, 63V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6758 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 63V, Smd Reel; Ae Capacitor Case Panasonic
17AC6758
Cap, 22Μf, 63V, Smd Reel; Ae Capacitor Case Panasonic 17AC6758
CAP, 22µF, 63V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 63V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1J220XP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1J220XP
22uF 63V 90mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 63V 90mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083591 7083591P 9213457 62W6940 17AC6758 EEEFK1J220XP
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 22Uf, 63V, Smd; Capacitor Case / Package Panasonic Cap, 22Μf, 63V, Smd Reel; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers