Panasonic Aluminium Capacitors EEEFK1J220P

Description
Ecap 22uF 63V E Case FK SMD (Reel)
Request a Quote Datasheet
Description
Ecap 22uF 63V E Case FK SMD (Reel)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7479093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479093
Aluminium Capacitors 7479093
Ecap 22uF 63V E Case FK SMD (Reel)

Ecap 22uF 63V E Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 7083598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083598
Aluminium Capacitors 7083598
Panasonic EEEFK1J220P

Panasonic EEEFK1J220P

Supplier's Site
Aluminium Capacitors - 7083598P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083598P
Aluminium Capacitors 7083598P
Ecap 22uF 63V E Case FK SMD

Ecap 22uF 63V E Case FK SMD

Supplier's Site
Capacitors - EEEFK1J220P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1J220P
Capacitors EEEFK1J220P
22uF 63V 90mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 63V 90mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 22Uf, 63V, Smd; Capacitor Case / Package Panasonic - 85Y4886 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 22Uf, 63V, Smd; Capacitor Case / Package Panasonic
85Y4886
Cap, Alu Elec, Aec-Q200, 22Uf, 63V, Smd; Capacitor Case / Package Panasonic 85Y4886
CAP, ALU ELEC, AEC-Q200, 22UF, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 22UF, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4885 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4885
Cap, 22Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4885
CAP, 22µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7479093 7083598 7083598P EEEFK1J220P 85Y4886 85Y4885
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, Alu Elec, Aec-Q200, 22Uf, 63V, Smd; Capacitor Case / Package Panasonic Cap, 22Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
RoHS Compliant Yes Yes Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details