Panasonic Automotive SMD 47uF 50V Capacitor EEEFK1H470P

Description
Cap Aluminum Lytic 47uF 50V 20% (8 X 6.2mm) SMD 195mA 2000h 105°C Automotive T/R Product overview: EEEFK1H470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 50V, 195mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1H470P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 47uF 50V 20% (8 X 6.2mm) SMD 195mA 2000h 105°C Automotive T/R Product overview: EEEFK1H470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 50V, 195mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1H470P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 47uF 50V Capacitor
58-EEEFK1H470P
Automotive SMD 47uF 50V Capacitor 58-EEEFK1H470P
Cap Aluminum Lytic 47uF 50V 20% (8 X 6.2mm) SMD 195mA 2000h 105°C Automotive T/R Product overview: EEEFK1H470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 50V, 195mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1H470P can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 50V 20% (8 X 6.2mm) SMD 195mA 2000h 105°C Automotive T/R Product overview: EEEFK1H470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 50V, 195mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1H470P can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEEFK1H470P - 822321-EEEFK1H470P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK1H470P
822321-EEEFK1H470P
Aluminum Capacitors - EEEFK1H470P 822321-EEEFK1H470P
Manufacturer: Panasonic Win Source Part Number: 822321-EEEFK1H470P Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822321-EEEFK1H470P
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now
Aluminium Capacitors - 5370590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370590
Aluminium Capacitors 5370590
Panasonic EEEFK1H470P

Panasonic EEEFK1H470P

Supplier's Site
Aluminium Capacitors - 7479074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479074
Aluminium Capacitors 7479074
Ecap 47uF 50V E case FK SMD (Reel)

Ecap 47uF 50V E case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 5370590P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370590P
Aluminium Capacitors 5370590P
Ecap 47uF 50V E case

Ecap 47uF 50V E case

Supplier's Site
Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 89Y7189 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
89Y7189
Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 89Y7189
CAP, 47µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 96W6547 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic
96W6547
Cap, 47Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic 96W6547
CAP, 47µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 47µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEFK1H470P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1H470P
Capacitors EEEFK1H470P
47uF 50V 146.3mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 50V 146.3mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEEFK1H470P 822321-EEEFK1H470P 5370590 7479074 5370590P 89Y7189 EEEFK1H470P
Product Name Automotive SMD 47uF 50V Capacitor Aluminum Capacitors - EEEFK1H470P Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E7 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 337AVD6R3MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers