Panasonic Aluminium Capacitors EEEFK1H331AQ

Description
Panasonic EEEFK1H331AQ Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1H331AQ Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083939
Aluminium Capacitors 7083939
Panasonic EEEFK1H331AQ Capacitor

Panasonic EEEFK1H331AQ Capacitor

Supplier's Site
Aluminium Capacitors - 7083939P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083939P
Aluminium Capacitors 7083939P
Ecap 330uF 50V H13 Case FK SMD

Ecap 330uF 50V H13 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1084974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084974
Aluminium Capacitors 1084974
Ecap 330uF 50V H13 Case FK SMD

Ecap 330uF 50V H13 Case FK SMD

Supplier's Site
Cap, 330Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4879 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4879
Cap, 330Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4879
CAP, 330µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6755 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic
17AC6755
Cap, 330Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic 17AC6755
CAP, 330µF, 50V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 50V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1H331AQ
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1H331AQ
330uF 50V 675mA@120Hz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 50V 675mA@120Hz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083939 7083939P 1084974 85Y4879 17AC6755 EEEFK1H331AQ
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 330Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 330Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 276AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1730265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details