Panasonic Aluminium Capacitors EEEFK1H330P

Description
V-FK / 50V / 33uF / 105°C / 2000h / 8x6.
Request a Quote Datasheet
Description
V-FK / 50V / 33uF / 105°C / 2000h / 8x6.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403808
Aluminium Capacitors 2403808
V-FK / 50V / 33uF / 105°C / 2000h / 8x6.

V-FK / 50V / 33uF / 105°C / 2000h / 8x6.

Supplier's Site
Aluminium Capacitors - 2403808P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403808P
Aluminium Capacitors 2403808P
V-FK / 50V / 33uF / 105°C / 2000h / 8x6.

V-FK / 50V / 33uF / 105°C / 2000h / 8x6.

Supplier's Site
Aluminium Capacitors - 2403807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403807
Aluminium Capacitors 2403807
V-FK / 50V / 33uF / 105°C / 2000h / 8x6.

V-FK / 50V / 33uF / 105°C / 2000h / 8x6.

Supplier's Site
Cap, 33Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4878 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4878
Cap, 33Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4878
CAP, 33µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEFK1H330P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1H330P
Capacitors EEEFK1H330P
33uF 50V 195mA@100kHz 680mΩ@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

33uF 50V 195mA@100kHz 680mΩ@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 2403808 85Y4878 EEEFK1H330P
Product Name Aluminium Capacitors Cap, 33Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details