Panasonic Aluminium Capacitors EEEFK1H221P

Description
Panasonic EEEFK1H221P
Request a Quote Datasheet
Description
Panasonic EEEFK1H221P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370584
Aluminium Capacitors 5370584
Panasonic EEEFK1H221P

Panasonic EEEFK1H221P

Supplier's Site
Aluminium Capacitors - 7479080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479080
Aluminium Capacitors 7479080
Ecap 220uF 50V G case FK SMD (Reel)

Ecap 220uF 50V G case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 5370584P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370584P
Aluminium Capacitors 5370584P
Ecap 220uF 50V G case

Ecap 220uF 50V G case

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1H221P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1H221P
220uF 50V 502.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 50V 502.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 220Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4877 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4877
Cap, 220Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4877
CAP, 220µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 220UF 50V G CASE - 70068145 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 220UF 50V G CASE
70068145
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 220UF 50V G CASE 70068145
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 220UF 50V G CASE

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 220UF 50V G CASE

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5370584 7479080 5370584P EEEFK1H221P 85Y4877 70068145
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 220Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 220UF 50V G CASE
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 107AVD050MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers