Panasonic Aluminium Capacitors EEEFK1H221GP

Description
Panasonic EEEFK1H221GP
Request a Quote Datasheet
Description
Panasonic EEEFK1H221GP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7271057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7271057
Aluminium Capacitors 7271057
Panasonic EEEFK1H221GP

Panasonic EEEFK1H221GP

Supplier's Site
Aluminium Capacitors - 7271057P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7271057P
Aluminium Capacitors 7271057P
FK SMT elecrolytic cap 50Vdc 220uF

FK SMT elecrolytic cap 50Vdc 220uF

Supplier's Site
Aluminium Capacitors - 9233388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9233388
Aluminium Capacitors 9233388
FK SMT Electrolytic Cap 50Vdc 220uF

FK SMT Electrolytic Cap 50Vdc 220uF

Supplier's Site
Aluminum Capacitors - EEEFK1H221GP - 1170913-EEEFK1H221GP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK1H221GP
1170913-EEEFK1H221GP
Aluminum Capacitors - EEEFK1H221GP 1170913-EEEFK1H221GP
Manufacturer: Panasonic Win Source Part Number: 1170913-EEEFK1H221GP Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170913-EEEFK1H221GP
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 50V 220uF Capacitor
58-EEEFK1H221GP
SMD 50V 220uF Capacitor 58-EEEFK1H221GP
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 4141, CHIP Product overview: EEEFK1H221GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 220uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1H221GP can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 4141, CHIP Product overview: EEEFK1H221GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 220uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1H221GP can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, 220Μf, 50V, Smd; Ae Capacitor Case Panasonic - 17AC5331 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 50V, Smd; Ae Capacitor Case Panasonic
17AC5331
Cap, 220Μf, 50V, Smd; Ae Capacitor Case Panasonic 17AC5331
CAP, 220µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7271057 7271057P 9233388 1170913-EEEFK1H221GP 58-EEEFK1H221GP 17AC5331
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - EEEFK1H221GP SMD 50V 220uF Capacitor Cap, 220Μf, 50V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers