Panasonic Aluminium Capacitors EEEFK1H220P

Description
Panasonic EEEFK1H220P
Request a Quote Datasheet
Description
Panasonic EEEFK1H220P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370562
Aluminium Capacitors 5370562
Panasonic EEEFK1H220P

Panasonic EEEFK1H220P

Supplier's Site
Aluminium Capacitors - 5370562P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370562P
Aluminium Capacitors 5370562P
Ecap 22uF 50V D case

Ecap 22uF 50V D case

Supplier's Site
Cap, 22Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4875 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4875
Cap, 22Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4875
CAP, 22µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 22µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4874 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4874
Cap, 22Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4874
CAP, 22µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 22UF 50V D CASE - 70068144 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 22UF 50V D CASE
70068144
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 22UF 50V D CASE 70068144
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 22UF 50V D CASE

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 22UF 50V D CASE

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1H220P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1H220P
22uF 50V 123.8mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 50V 123.8mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5370562 5370562P 85Y4875 70068144 EEEFK1H220P
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 22Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 22UF 50V D CASE Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details