Panasonic SMD 50V 150uF Capacitor EEEFK1H151P

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 4141, CHIP Product overview: EEEFK1H151P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 150uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1H151P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 4141, CHIP Product overview: EEEFK1H151P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 150uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1H151P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 150uF Capacitor
58-EEEFK1H151P
SMD 50V 150uF Capacitor 58-EEEFK1H151P
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 4141, CHIP Product overview: EEEFK1H151P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 150uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1H151P can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 4141, CHIP Product overview: EEEFK1H151P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 150uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1H151P can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEEFK1H151P - 822320-EEEFK1H151P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK1H151P
822320-EEEFK1H151P
Aluminum Capacitors - EEEFK1H151P 822320-EEEFK1H151P
Manufacturer: Panasonic Win Source Part Number: 822320-EEEFK1H151P Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822320-EEEFK1H151P
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Aluminium Capacitors - 7083544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083544
Aluminium Capacitors 7083544
Panasonic EEEFK1H151P Capacitor

Panasonic EEEFK1H151P Capacitor

Supplier's Site
Aluminium Capacitors - 9213413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213413
Aluminium Capacitors 9213413
Ecap 150uF 50V G Case FK SMD

Ecap 150uF 50V G Case FK SMD

Supplier's Site
Aluminium Capacitors - 7083544P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083544P
Aluminium Capacitors 7083544P
Ecap 150uF 50V G Case FK SMD

Ecap 150uF 50V G Case FK SMD

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 150UF 50V G CASE FK SMD - 70068143 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 150UF 50V G CASE FK SMD
70068143
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 150UF 50V G CASE FK SMD 70068143
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 150UF 50V G CASE FK SMD

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 150UF 50V G CASE FK SMD

Supplier's Site
Cap, 150Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6936 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W6936
Cap, 150Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W6936
CAP, 150µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Μf, 50V, Smd; Ae Capacitor Case Panasonic - 17AC6753 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 50V, Smd; Ae Capacitor Case Panasonic
17AC6753
Cap, 150Μf, 50V, Smd; Ae Capacitor Case Panasonic 17AC6753
CAP, 150µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:50V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:50V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEEFK1H151P 822320-EEEFK1H151P 7083544 9213413 7083544P 70068143 62W6936 17AC6753
Product Name SMD 50V 150uF Capacitor Aluminum Capacitors - EEEFK1H151P Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 150UF 50V G CASE FK SMD Cap, 150Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 150Μf, 50V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.50E8 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers