Panasonic Aluminium Capacitors EEEFK1E680P

Description
Panasonic EEEFK1E680P Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1E680P Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083419
Aluminium Capacitors 7083419
Panasonic EEEFK1E680P Capacitor

Panasonic EEEFK1E680P Capacitor

Supplier's Site
Aluminium Capacitors - 7083419P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083419P
Aluminium Capacitors 7083419P
Ecap 68uF 25V D Case FK SMD

Ecap 68uF 25V D Case FK SMD

Supplier's Site
Aluminium Capacitors - 7478977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478977
Aluminium Capacitors 7478977
Ecap 68uF 25V D Case FK SMD (Reel)

Ecap 68uF 25V D Case FK SMD (Reel)

Supplier's Site
Cap, 68Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4867 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4867
Cap, 68Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4867
CAP, 68µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 68µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 97Y1432 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
97Y1432
Cap, 68Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 97Y1432
CAP, 68µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 68µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEFK1E680P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1E680P
Capacitors EEEFK1E680P
68uF 25V 180mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

68uF 25V 180mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083419 7083419P 7478977 85Y4867 EEEFK1E680P
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 68Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details