Panasonic Aluminium Capacitors EEEFK1E471P

Description
Panasonic EEEFK1E471P
Request a Quote Datasheet
Description
Panasonic EEEFK1E471P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370528
Aluminium Capacitors 5370528
Panasonic EEEFK1E471P

Panasonic EEEFK1E471P

Supplier's Site
Aluminium Capacitors - 5370528P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370528P
Aluminium Capacitors 5370528P
ECAP 470UF 25V G CASE

ECAP 470UF 25V G CASE

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 25V G CASE - 70068137 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 25V G CASE
70068137
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 25V G CASE 70068137
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 25V G CASE

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 25V G CASE

Supplier's Site
Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4864 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4864
Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4864
CAP, 470µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 470µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4865 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4865
Cap, 470Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4865
CAP, 470µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 470µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5370528 5370528P 70068137 85Y4864
Product Name Aluminium Capacitors Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 25V G CASE Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details