Panasonic Aluminium Capacitors EEEFK1E471AP

Description
Panasonic EEEFK1E471AP
Request a Quote Datasheet
Description
Panasonic EEEFK1E471AP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565752
Aluminium Capacitors 565752
Panasonic EEEFK1E471AP

Panasonic EEEFK1E471AP

Supplier's Site
Aluminium Capacitors - 9192704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9192704
Aluminium Capacitors 9192704
ECap 470uF 25V G Case

ECap 470uF 25V G Case

Supplier's Site
Aluminium Capacitors - 565752P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565752P
Aluminium Capacitors 565752P
ECAP 470UF 25V G CASE

ECAP 470UF 25V G CASE

Supplier's Site
Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4861 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4861
Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4861
CAP, 470µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 470µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4862 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4862
Cap, 470Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4862
CAP, 470µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 470µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565752 565752P 85Y4861 85Y4862
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 470Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details