Panasonic Aluminium Capacitors EEEFK1E332AM

Description
Panasonic EEEFK1E332AM Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1E332AM Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083897
Aluminium Capacitors 7083897
Panasonic EEEFK1E332AM Capacitor

Panasonic EEEFK1E332AM Capacitor

Supplier's Site
Aluminium Capacitors - 7083897P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083897P
Aluminium Capacitors 7083897P
Ecap 3300uF 25V K16 Case FK SMD

Ecap 3300uF 25V K16 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1084929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084929
Aluminium Capacitors 1084929
Ecap 3300uF 25V K16 Case FK SMD

Ecap 3300uF 25V K16 Case FK SMD

Supplier's Site
Cap, 3300Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4858 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4858
Cap, 3300Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4858
CAP, 3300µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3300µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 3300µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3300µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Μf, 25V, Smd; Ae Capacitor Case Panasonic - 47AC4651 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Μf, 25V, Smd; Ae Capacitor Case Panasonic
47AC4651
Cap, 3300Μf, 25V, Smd; Ae Capacitor Case Panasonic 47AC4651
CAP, 3300µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3300µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 3300µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3300µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1E332AM
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1E332AM
3300uF 25V 1.545A@120Hz ±20% SMD,D18xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

3300uF 25V 1.545A@120Hz ±20% SMD,D18xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Capacitors EEEFK1E332AM
3300uF 25V 1.545A@120Hz ±20% SMD,D18xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

3300uF 25V 1.545A@120Hz ±20% SMD,D18xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083897 7083897P 1084929 85Y4858 47AC4651 EEEFK1E332AM EEEFK1E332AM
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 3300Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 3300Μf, 25V, Smd; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details