Panasonic Aluminium Capacitors EEEFK1E331GP

Description
Panasonic EEEFK1E331GP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1E331GP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7271022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7271022
Aluminium Capacitors 7271022
Panasonic EEEFK1E331GP Capacitor

Panasonic EEEFK1E331GP Capacitor

Supplier's Site
Aluminium Capacitors - 7271022P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7271022P
Aluminium Capacitors 7271022P
FK SMT elecrolytic cap 25Vdc 330uF

FK SMT elecrolytic cap 25Vdc 330uF

Supplier's Site
Aluminium Capacitors - 1668248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668248
Aluminium Capacitors 1668248
FK SMT elecrolytic cap 25Vdc 330uF

FK SMT elecrolytic cap 25Vdc 330uF

Supplier's Site
Cap, 330Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4855 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4855
Cap, 330Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4855
CAP, 330µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFK1E331GP
330uF 25V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 25V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7271022 7271022P 1668248 85Y4855 EEEFK1E331GP
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 330Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL004MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details