Panasonic Aluminium Capacitors EEEFK1E331AP

Description
Ecap 330uF 25V F Case
Request a Quote
Description
Ecap 330uF 25V F Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565627
Aluminium Capacitors 565627
Ecap 330uF 25V F Case

Ecap 330uF 25V F Case

Supplier's Site
Aluminium Capacitors - 565627P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565627P
Aluminium Capacitors 565627P
Ecap 330uF 25V F Case

Ecap 330uF 25V F Case

Supplier's Site
Aluminium Capacitors - 1668108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668108
Aluminium Capacitors 1668108
Ecap 330uF 25V F Case

Ecap 330uF 25V F Case

Supplier's Site
Capacitor, 330Uf, 25V; Ae Capacitor Case Panasonic - 42AH1758 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 330Uf, 25V; Ae Capacitor Case Panasonic
42AH1758
Capacitor, 330Uf, 25V; Ae Capacitor Case Panasonic 42AH1758
CAPACITOR, 330UF, 25V; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:25V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAPACITOR, 330UF, 25V; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:25V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Capacitors EEEFK1E331AP
330uF 25V 390mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 25V 390mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565627 565627P 42AH1758 EEEFK1E331AP
Product Name Aluminium Capacitors Aluminium Capacitors Capacitor, 330Uf, 25V; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C614U7R5DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details