Panasonic Aluminium Capacitors EEEFK1E330UR

Description
Panasonic EEEFK1E330UR Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1E330UR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083412
Aluminium Capacitors 7083412
Panasonic EEEFK1E330UR Capacitor

Panasonic EEEFK1E330UR Capacitor

Supplier's Site
Aluminium Capacitors - 7083412P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083412P
Aluminium Capacitors 7083412P
Ecap 33uF 25V C Case FK SMD

Ecap 33uF 25V C Case FK SMD

Supplier's Site
Aluminium Capacitors - 7478964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478964
Aluminium Capacitors 7478964
Ecap 33uF 25V C Case FK SMD (Reel)

Ecap 33uF 25V C Case FK SMD (Reel)

Supplier's Site
Cap, Alu Elec, Aec-Q200, 33Uf, 25V, Smd; Capacitor Case / Package Panasonic - 85Y4853 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 33Uf, 25V, Smd; Capacitor Case / Package Panasonic
85Y4853
Cap, Alu Elec, Aec-Q200, 33Uf, 25V, Smd; Capacitor Case / Package Panasonic 85Y4853
CAP, ALU ELEC, AEC-Q200, 33UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:5mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 33UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4854 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4854
Cap, 33Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4854
CAP, 33µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 33µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 33UF 25V C CASE FK SMD - 70068131 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 33UF 25V C CASE FK SMD
70068131
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 33UF 25V C CASE FK SMD 70068131
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 33UF 25V C CASE FK SMD

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 33UF 25V C CASE FK SMD

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1E330UR
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1E330UR
33uF 25V 120mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

33uF 25V 120mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Capacitors EEEFK1E330UR
33uF 25V 120mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

33uF 25V 120mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083412 7083412P 7478964 85Y4853 85Y4854 70068131 EEEFK1E330UR EEEFK1E330UR
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 33Uf, 25V, Smd; Capacitor Case / Package Panasonic Cap, 33Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 33UF 25V C CASE FK SMD Capacitors >> Aluminum Electrolytic Capacitors - SMD Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS152KD29 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details