Panasonic Automotive SMD 2200uF 25V Capacitor EEEFK1E222AV

Description
Cap Aluminum Lytic 2200uF 25V 20% (16 X 16.8mm) SMD 1800mA 5000h 105°C Automotive T/R Product overview: EEEFK1E222AV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2200uF, 25V, 1800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2200uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1E222AV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 2200uF 25V 20% (16 X 16.8mm) SMD 1800mA 5000h 105°C Automotive T/R Product overview: EEEFK1E222AV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2200uF, 25V, 1800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2200uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1E222AV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 2200uF 25V Capacitor
58-EEEFK1E222AV
Automotive SMD 2200uF 25V Capacitor 58-EEEFK1E222AV
Cap Aluminum Lytic 2200uF 25V 20% (16 X 16.8mm) SMD 1800mA 5000h 105°C Automotive T/R Product overview: EEEFK1E222AV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2200uF, 25V, 1800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2200uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1E222AV can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 25V 20% (16 X 16.8mm) SMD 1800mA 5000h 105°C Automotive T/R Product overview: EEEFK1E222AV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2200uF, 25V, 1800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2200uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1E222AV can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEEFK1E222AV - 822319-EEEFK1E222AV - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK1E222AV
822319-EEEFK1E222AV
Aluminum Capacitors - EEEFK1E222AV 822319-EEEFK1E222AV
Manufacturer: Panasonic Win Source Part Number: 822319-EEEFK1E222AV Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822319-EEEFK1E222AV
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Cap, 2200Μf, 25V, Smd; Ae Capacitor Case Panasonic - 38AC1088 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 25V, Smd; Ae Capacitor Case Panasonic
38AC1088
Cap, 2200Μf, 25V, Smd; Ae Capacitor Case Panasonic 38AC1088
CAP, 2200µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 2200µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEEFK1E222AV 822319-EEEFK1E222AV 38AC1088
Product Name Automotive SMD 2200uF 25V Capacitor Aluminum Capacitors - EEEFK1E222AV Cap, 2200Μf, 25V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2.20E9 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers