Panasonic Aluminium Capacitors EEEFK1E221GP

Description
Panasonic EEEFK1E221GP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1E221GP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7271029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7271029
Aluminium Capacitors 7271029
Panasonic EEEFK1E221GP Capacitor

Panasonic EEEFK1E221GP Capacitor

Supplier's Site
Aluminium Capacitors - 7271029P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7271029P
Aluminium Capacitors 7271029P
FK SMT elecrolytic cap 25Vdc 220uF

FK SMT elecrolytic cap 25Vdc 220uF

Supplier's Site
Aluminium Capacitors - 1668249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668249
Aluminium Capacitors 1668249
FK SMT elecrolytic cap 25Vdc 220uF

FK SMT elecrolytic cap 25Vdc 220uF

Supplier's Site
Cap, 220Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4848 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4848
Cap, 220Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4848
CAP, 220µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic - 68AH9743 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic
68AH9743
Cap, 220Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic 68AH9743
CAP, 220UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 220UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors EEEFK1E221GP
220uF 25V 450mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 25V 450mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7271029 7271029P 1668249 85Y4848 68AH9743 EEEFK1E221GP
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 220Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH2R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers