Panasonic Aluminium Capacitors EEEFK1E221AP

Description
Panasonic EEEFK1E221AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1E221AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565746
Aluminium Capacitors 565746
Panasonic EEEFK1E221AP Capacitor

Panasonic EEEFK1E221AP Capacitor

Supplier's Site
Aluminium Capacitors - 7478999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478999
Aluminium Capacitors 7478999
Ecap 220uF 25V F Case FK SMD (Reel)

Ecap 220uF 25V F Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 565746P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565746P
Aluminium Capacitors 565746P
ECAP 220UF 25V F CASE

ECAP 220UF 25V F CASE

Supplier's Site
Capacitors EEEFK1E221AP
220uF 25V 390mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 25V 390mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 220Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4847 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4847
Cap, 220Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4847
CAP, 220µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Aec-Q200, 220Uf, 25V, Smd; Capacitor Case / Package Panasonic - 85Y4846 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 220Uf, 25V, Smd; Capacitor Case / Package Panasonic
85Y4846
Cap, Alu Elec, Aec-Q200, 220Uf, 25V, Smd; Capacitor Case / Package Panasonic 85Y4846
CAP, ALU ELEC, AEC-Q200, 220UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 220UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Alum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 25VDC;SMT;Hi-Temp Reflow - 70068128 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Alum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 25VDC;SMT;Hi-Temp Reflow
70068128
Capacitor;Alum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 25VDC;SMT;Hi-Temp Reflow 70068128
Features Endurance: 2000 hr at 105°C Low Impedance (40% to 60% Less Than FC Series) Miniaturized (30% to 50% Less Than FC Series) Vibration-Proof Product Available Upon Request. (φ8≤)

Features

  • Endurance: 2000 hr at 105°C
  • Low Impedance (40% to 60% Less Than FC Series) Miniaturized (30% to 50% Less Than FC Series)
  • Vibration-Proof Product Available Upon Request. (φ8≤)
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565746 7478999 565746P EEEFK1E221AP 85Y4847 85Y4846 70068128
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 220Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic Cap, Alu Elec, Aec-Q200, 220Uf, 25V, Smd; Capacitor Case / Package Panasonic Capacitor;Alum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 25VDC;SMT;Hi-Temp Reflow
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C11AH2R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C583U010AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details