Panasonic Aluminium Capacitors EEEFK1E220AR

Description
Panasonic EEEFK1E220AR Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1E220AR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565651
Aluminium Capacitors 565651
Panasonic EEEFK1E220AR Capacitor

Panasonic EEEFK1E220AR Capacitor

Supplier's Site
Aluminium Capacitors - 565651P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565651P
Aluminium Capacitors 565651P
ECAP 22UF 25V C CASE

ECAP 22UF 25V C CASE

Supplier's Site
Aluminium Capacitors - 1621207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1621207
Aluminium Capacitors 1621207
Ecap 22uF 25V C Case

Ecap 22uF 25V C Case

Supplier's Site
Capacitor;Alum Electrolytic;Cap 22uF;Tol 20%;Vol-Rtg 25VDC;SMT;Hi-Temp Reflow - 70068126 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Alum Electrolytic;Cap 22uF;Tol 20%;Vol-Rtg 25VDC;SMT;Hi-Temp Reflow
70068126
Capacitor;Alum Electrolytic;Cap 22uF;Tol 20%;Vol-Rtg 25VDC;SMT;Hi-Temp Reflow 70068126
Features Endurance: 2000 hr at 105°C Low Impedance (40% to 60% Less Than FC Series) Miniaturized (30% to 50% Less Than FC Series) Vibration-Proof Product Available Upon Request. (φ8≤)

Features

  • Endurance: 2000 hr at 105°C
  • Low Impedance (40% to 60% Less Than FC Series) Miniaturized (30% to 50% Less Than FC Series)
  • Vibration-Proof Product Available Upon Request. (φ8≤)
Supplier's Site
Cap, Alu Elec, Aec-Q200, 22Uf, 25V, Smd; Capacitor Case / Package Panasonic - 62W6931 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 22Uf, 25V, Smd; Capacitor Case / Package Panasonic
62W6931
Cap, Alu Elec, Aec-Q200, 22Uf, 25V, Smd; Capacitor Case / Package Panasonic 62W6931
CAP, ALU ELEC, AEC-Q200, 22UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:5mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 22UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565651 565651P 70068126 62W6931
Product Name Aluminium Capacitors Aluminium Capacitors Capacitor;Alum Electrolytic;Cap 22uF;Tol 20%;Vol-Rtg 25VDC;SMT;Hi-Temp Reflow Cap, Alu Elec, Aec-Q200, 22Uf, 25V, Smd; Capacitor Case / Package Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 228UVR6R3MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details