Panasonic Aluminium Capacitors EEEFK1E101V

Description
Aluminium Capacitor SMD 25VDC 100uF
Request a Quote Datasheet
Description
Aluminium Capacitor SMD 25VDC 100uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2491273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491273
Aluminium Capacitors 2491273
Aluminium Capacitor SMD 25VDC 100uF

Aluminium Capacitor SMD 25VDC 100uF

Supplier's Site
Aluminium Capacitors - 2491274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491274
Aluminium Capacitors 2491274
Aluminium Capacitor SMD 25VDC 100uF

Aluminium Capacitor SMD 25VDC 100uF

Supplier's Site
Aluminium Capacitors - 2491274P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491274P
Aluminium Capacitors 2491274P
Aluminium Capacitor SMD 25VDC 100uF

Aluminium Capacitor SMD 25VDC 100uF

Supplier's Site
Cap, 100Μf, 25V, Smd; Ae Capacitor Case Panasonic - 38AC1087 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, Smd; Ae Capacitor Case Panasonic
38AC1087
Cap, 100Μf, 25V, Smd; Ae Capacitor Case Panasonic 38AC1087
CAP, 100µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2491273 38AC1087
Product Name Aluminium Capacitors Cap, 100Μf, 25V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details