Panasonic Automotive SMD 100uF 25V Capacitor EEEFK1E101P

Description
Cap Aluminum Lytic 100uF 25V 20% (8 X 6.2mm) SMD 300mA 2000h 105°C Automotive T/R Product overview: EEEFK1E101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 25V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1E101P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 25V 20% (8 X 6.2mm) SMD 300mA 2000h 105°C Automotive T/R Product overview: EEEFK1E101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 25V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1E101P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 100uF 25V Capacitor
58-EEEFK1E101P
Automotive SMD 100uF 25V Capacitor 58-EEEFK1E101P
Cap Aluminum Lytic 100uF 25V 20% (8 X 6.2mm) SMD 300mA 2000h 105°C Automotive T/R Product overview: EEEFK1E101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 25V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1E101P can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 25V 20% (8 X 6.2mm) SMD 300mA 2000h 105°C Automotive T/R Product overview: EEEFK1E101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 25V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1E101P can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEEFK1E101P - 1170911-EEEFK1E101P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK1E101P
1170911-EEEFK1E101P
Aluminum Capacitors - EEEFK1E101P 1170911-EEEFK1E101P
Manufacturer: Panasonic Win Source Part Number: 1170911-EEEFK1E101P Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170911-EEEFK1E101P
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Aluminium Capacitors - 5370499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370499
Aluminium Capacitors 5370499
Panasonic EEEFK1E101P

Panasonic EEEFK1E101P

Supplier's Site
Aluminium Capacitors - 5370499P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370499P
Aluminium Capacitors 5370499P
Ecap 100uF 25V E case

Ecap 100uF 25V E case

Supplier's Site
Aluminium Capacitors - 7478974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478974
Aluminium Capacitors 7478974
Ecap 100uF 25V E case FK SMD (Reel)

Ecap 100uF 25V E case FK SMD (Reel)

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1E101P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1E101P
100uF 25V 225mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 25V 225mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 25V E CASE - 70068121 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 25V E CASE
70068121
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 25V E CASE 70068121
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 25V E CASE

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 25V E CASE

Supplier's Site
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4837 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4837
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4837
CAP, 100µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4838 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4838
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4838
CAP, 100µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEEFK1E101P 1170911-EEEFK1E101P 5370499 5370499P 7478974 EEEFK1E101P 70068121 85Y4837
Product Name Automotive SMD 100uF 25V Capacitor Aluminum Capacitors - EEEFK1E101P Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 25V E CASE Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E8 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 156XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers