Panasonic Aluminium Capacitors EEEFK1E101AP

Description
Panasonic EEEFK1E101AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1E101AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565677
Aluminium Capacitors 565677
Panasonic EEEFK1E101AP Capacitor

Panasonic EEEFK1E101AP Capacitor

Supplier's Site
Aluminium Capacitors - 7478970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478970
Aluminium Capacitors 7478970
Ecap 100uF 25V E Case FK SMD (Reel)

Ecap 100uF 25V E Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 565677P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565677P
Aluminium Capacitors 565677P
ECAP 100UF 25V E CASE

ECAP 100UF 25V E CASE

Supplier's Site
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 42AC0741 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
42AC0741
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 42AC0741
CAP, 100µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4836 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4836
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4836
CAP, 100µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 100µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565677 7478970 565677P 42AC0741 85Y4836
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details