Panasonic Capacitors EEEFK1C680AP

Description
68uF 16V 156mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
68uF 16V 156mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors EEEFK1C680AP
68uF 16V 156mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

68uF 16V 156mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1C680AP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1C680AP
68uF 16V 156mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

68uF 16V 156mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 68Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic - 21AJ9892 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic
21AJ9892
Cap, 68Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic 21AJ9892
CAP, 68UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 68UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 68Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic - 95AJ7802 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic
95AJ7802
Cap, 68Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic 95AJ7802
CAP, 68UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 68UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEEFK1C680AP EEEFK1C680AP 21AJ9892
Product Name Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 68Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details