Ecap 47uF 16V C case FK SMD (Reel)
47uF 16V 120mA@120Hz ±20% SMD,D5xL6.1mm Aluminum Electrolytic Capacitors - SMD ROHS
47uF 16V 120mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS
CAP, ALU ELEC, AEC-Q200, 47UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:5mm RoHS Compliant: Yes
CAP, 47µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 5370461 | 5370461P | 7478911 | EEEFK1C470UR | EEEFK1C470UR | 85Y4825 | 85Y4826 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Capacitors | Cap, Alu Elec, Aec-Q200, 47Uf, 16V, Smd; Capacitor Case / Package Panasonic | Cap, 47Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | Yes |
| Features | Polarized | Polarized | Polarized | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |