Panasonic Aluminium Capacitors EEEFK1C470P

Description
Ecap 47uF 16V D Case FK SMD
Request a Quote Datasheet
Description
Ecap 47uF 16V D Case FK SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083374P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083374P
Aluminium Capacitors 7083374P
Ecap 47uF 16V D Case FK SMD

Ecap 47uF 16V D Case FK SMD

Supplier's Site
Aluminium Capacitors - 7478902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478902
Aluminium Capacitors 7478902
Ecap 47uF 16V D Case FK SMD (Reel)

Ecap 47uF 16V D Case FK SMD (Reel)

Supplier's Site
Singapore, Singapore
Automotive SMD 47uF 16V Capacitor
58-EEEFK1C470P
Automotive SMD 47uF 16V Capacitor 58-EEEFK1C470P
Cap Aluminum Lytic 47uF 16V 20% (6.3 X 5.8mm) SMD 240mA 2000h 105°C Automotive T/R Product overview: EEEFK1C470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 16V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1C470P can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 16V 20% (6.3 X 5.8mm) SMD 240mA 2000h 105°C Automotive T/R Product overview: EEEFK1C470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 16V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1C470P can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEEFK1C470P - 822318-EEEFK1C470P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK1C470P
822318-EEEFK1C470P
Aluminum Capacitors - EEEFK1C470P 822318-EEEFK1C470P
Manufacturer: Panasonic Win Source Part Number: 822318-EEEFK1C470P Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822318-EEEFK1C470P
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1C470P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1C470P
47uF 16V 180mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 16V 180mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, Alu Elec, Aec-Q200, 47Uf, 16V, Smd; Capacitor Case / Package Panasonic - 85Y4823 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 47Uf, 16V, Smd; Capacitor Case / Package Panasonic
85Y4823
Cap, Alu Elec, Aec-Q200, 47Uf, 16V, Smd; Capacitor Case / Package Panasonic 85Y4823
CAP, ALU ELEC, AEC-Q200, 47UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 47UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4824 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4824
Cap, 47Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4824
CAP, 47µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 47µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEFK1C470P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1C470P
Capacitors EEEFK1C470P
47uF 16V 180mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 16V 180mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083374P 7478902 58-EEEFK1C470P 822318-EEEFK1C470P EEEFK1C470P 85Y4823 85Y4824 EEEFK1C470P
Product Name Aluminium Capacitors Aluminium Capacitors Automotive SMD 47uF 16V Capacitor Aluminum Capacitors - EEEFK1C470P Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, Alu Elec, Aec-Q200, 47Uf, 16V, Smd; Capacitor Case / Package Panasonic Cap, 47Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 4.70E7 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Thin Film Capacitors - 1761-CSA-200-25X25X8-G-331-Z-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details