Panasonic Aluminium Capacitors EEEFK1C331P

Description
Ecap 330uF 16V F Case FK SMD (Reel)
Request a Quote Datasheet
Description
Ecap 330uF 16V F Case FK SMD (Reel)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7478949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478949
Aluminium Capacitors 7478949
Ecap 330uF 16V F Case FK SMD (Reel)

Ecap 330uF 16V F Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 7083399P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083399P
Aluminium Capacitors 7083399P
Ecap 330uF 16V F Case FK SMD

Ecap 330uF 16V F Case FK SMD

Supplier's Site
Capacitors - EEEFK1C331P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1C331P
Capacitors EEEFK1C331P
330uF 16V 450mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 16V 450mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 330Uf, 16V, Smd; Capacitor Case / Package Panasonic - 85Y4821 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 330Uf, 16V, Smd; Capacitor Case / Package Panasonic
85Y4821
Cap, Alu Elec, Aec-Q200, 330Uf, 16V, Smd; Capacitor Case / Package Panasonic 85Y4821
CAP, ALU ELEC, AEC-Q200, 330UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 330UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4820 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4820
Cap, 330Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4820
CAP, 330µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7478949 7083399P EEEFK1C331P 85Y4821 85Y4820
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, Alu Elec, Aec-Q200, 330Uf, 16V, Smd; Capacitor Case / Package Panasonic Cap, 330Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2406-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details