Panasonic Aluminium Capacitors EEEFK1C221XP

Description
Panasonic EEEFK1C221XP
Request a Quote Datasheet
Description
Panasonic EEEFK1C221XP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083380
Aluminium Capacitors 7083380
Panasonic EEEFK1C221XP

Panasonic EEEFK1C221XP

Supplier's Site
Aluminium Capacitors - 7083380P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083380P
Aluminium Capacitors 7083380P
Ecap 220uF 16V D8 Case FK SMD

Ecap 220uF 16V D8 Case FK SMD

Supplier's Site
Aluminium Capacitors - 7478936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478936
Aluminium Capacitors 7478936
Ecap 220uF 16V D8 Case FK SMD (Reel)

Ecap 220uF 16V D8 Case FK SMD (Reel)

Supplier's Site
Capacitors EEEFK1C221XP
220uF 16V 210mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 16V 210mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4818 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4818
Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4818
CAP, 220µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Aec-Q200, 220Uf, 16V, Smd; Capacitor Case / Package Panasonic - 85Y4819 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 220Uf, 16V, Smd; Capacitor Case / Package Panasonic
85Y4819
Cap, Alu Elec, Aec-Q200, 220Uf, 16V, Smd; Capacitor Case / Package Panasonic 85Y4819
CAP, ALU ELEC, AEC-Q200, 220UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 220UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083380 7083380P 7478936 EEEFK1C221XP 85Y4818 85Y4819
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Cap, Alu Elec, Aec-Q200, 220Uf, 16V, Smd; Capacitor Case / Package Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C652T200CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers