Panasonic Aluminium Capacitors EEEFK1C151XP

Description
Panasonic EEEFK1C151XP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1C151XP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2621423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2621423
Aluminium Capacitors 2621423
Panasonic EEEFK1C151XP Capacitor

Panasonic EEEFK1C151XP Capacitor

Supplier's Site
Aluminium Capacitors - 2621423P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2621423P
Aluminium Capacitors 2621423P
Panasonic EEEFK1C151XP Capacitor

Panasonic EEEFK1C151XP Capacitor

Supplier's Site
Aluminium Capacitors - 2621422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2621422
Aluminium Capacitors 2621422
Panasonic EEEFK1C151XP Capacitor

Panasonic EEEFK1C151XP Capacitor

Supplier's Site
Capacitors EEEFK1C151XP
150uF 16V 280mA@100kHz 340mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

150uF 16V 280mA@100kHz 340mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 150Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4811 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4811
Cap, 150Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4811
CAP, 150µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 42AC0738 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
42AC0738
Cap, 150Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 42AC0738
CAP, 150µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2621423 EEEFK1C151XP 85Y4811
Product Name Aluminium Capacitors Capacitors Cap, 150Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Capacitors - 1726003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 227AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers