Panasonic Aluminium Capacitors EEEFK1C102SP

Description
Al Capacitor FK-S Series 16V 1000uF 105C
Request a Quote Datasheet
Description
Al Capacitor FK-S Series 16V 1000uF 105C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1223673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1223673
Aluminium Capacitors 1223673
Al Capacitor FK-S Series 16V 1000uF 105C

Al Capacitor FK-S Series 16V 1000uF 105C

Supplier's Site
Aluminium Capacitors - 1062863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1062863
Aluminium Capacitors 1062863
Panasonic EEEFK1C102SP Capacitor

Panasonic EEEFK1C102SP Capacitor

Supplier's Site
Cap, 1000Μf, 16V, Smd; Ae Capacitor Case Panasonic - 47AC4645 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 16V, Smd; Ae Capacitor Case Panasonic
47AC4645
Cap, 1000Μf, 16V, Smd; Ae Capacitor Case Panasonic 47AC4645
CAP, 1000µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:16V; ESR:0.08ohm; Product Range:FKS Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:16V; ESR:0.08ohm; Product Range:FKS Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFK1C102SP
1000uF 16V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

1000uF 16V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1C102SP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1C102SP
1000uF 16V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

1000uF 16V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1223673 47AC4645 EEEFK1C102SP EEEFK1C102SP
Product Name Aluminium Capacitors Cap, 1000Μf, 16V, Smd; Ae Capacitor Case Panasonic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details